icotek Corp FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46251

Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet
Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 - 46251 - icotek Corp
Chicago, IL, United States
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
46251
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46251
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions

FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL.

Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables.


Advantages & Benefits

  • Routing of flat cables with various dimensions
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 46251
Product Name FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Screw Grommets - 36-767-ND - DigiKey
Keystone Electronics Corp.
View Details
Cable Grommets - 6664596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1969 inch (5 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details