icotek Corp KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 46130

Description
The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment. Advantages & Benefits Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame Space-saving shape
Datasheet
Description
The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment. Advantages & Benefits Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame Space-saving shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 - 46130 - icotek Corp
Chicago, IL, United States
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54
46130
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 46130
The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment. Advantages & Benefits Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame Space-saving shape

The KEL-FL range enables simple, fast and flexible cable routing and sealing of flat wires, e.g. in elevator construction.

Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Split KT grommets can be utilized to additionally route round cables with connectors. A flat rubber gasket is included in the shipment.


Advantages & Benefits

  • Routing of flat cables in combination with pre-terminated round cables by using a single KEL cable entry frame
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 46130
Product Name KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Cable Entry - CCG14 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.55 to 0.59 inch (14 to 15 mm)
Frame Material Plastic
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details