icotek Corp KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 44308

Description
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease
Datasheet
Description
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 - 44308 - icotek Corp
Chicago, IL, United States
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54
44308
KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54 44308
KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems. The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates. The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request. Advantages & Benefits Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO Prepared for the assembly of KDR-EMC-PFM Threaded pull-through for earthing tape integrated Ideal for maintenance and retrofitting Reserve can be scheduled Space-saving solution No additional sheet metal work required Very large connectors can be inserted with ease

KDR-VX25 is a one-piece gland plate to be assembled on enclosure bases. The gland plates are already equipped with cut-outs for the KEL-U, KEL-FA, KEL-QUICK or KEL-JUMBO cable entry systems.

The fastening threads for the KEL frames are already integrated. Cut-outs which are no longer required are closed with BPM or BPK blank plates.

The KDR-VX25 gland plate is designed for Rittal VX25 enclosures. Other sizes are also available on request.


Advantages & Benefits

  • Easy assembly of KEL-U, KEL-FA, KEL-QUICK, KEL-JUMBO
  • Prepared for the assembly of KDR-EMC-PFM
  • Threaded pull-through for earthing tape integrated
  • Ideal for maintenance and retrofitting
  • Reserve can be scheduled
  • Space-saving solution
  • No additional sheet metal work required
  • Very large connectors can be inserted with ease
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 44308
Product Name KDR-VX25 | Enclosure Gland Plates- for Rittal VX25 enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601062R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Standard Straight-Through Cable Gland - 4221039 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4724 inch (12 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers