icotek Corp FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 43840

Description
The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE / AX series. The cut-outs, as well as the drilling template, conform to the standard cut-outs for 16/24-pin industrial connectors. The flange plates type FP-BG, designed to fit the Rittal BG series enclosures, have up to 3 cut-outs that match the dimensions of the standard cut-outs for the 24-pin industrial connectors. The FP flange plates type KX / KL, designed to fit the Rittal KX / KL series terminal boxes are offered with different cut-outs numerous icotek cable entry products. All flange plates are RAL 7035 powder-coated. Please use the gaskets of the standard plates. Enclosures are supplied with gaskets and screws. Most of the flange plates are equipped with threaded passages. This saves a lot of time during assembly. We recommend fastening the cable entry systems with a torque of 1.5 - 2.0 Nm. Advantages & Benefits No additional sheet metal work required High cable density Reduce labor costs by using cable entry systems compared to the assembly of conventional cable glands
Datasheet
Description
The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE / AX series. The cut-outs, as well as the drilling template, conform to the standard cut-outs for 16/24-pin industrial connectors. The flange plates type FP-BG, designed to fit the Rittal BG series enclosures, have up to 3 cut-outs that match the dimensions of the standard cut-outs for the 24-pin industrial connectors. The FP flange plates type KX / KL, designed to fit the Rittal KX / KL series terminal boxes are offered with different cut-outs numerous icotek cable entry products. All flange plates are RAL 7035 powder-coated. Please use the gaskets of the standard plates. Enclosures are supplied with gaskets and screws. Most of the flange plates are equipped with threaded passages. This saves a lot of time during assembly. We recommend fastening the cable entry systems with a torque of 1.5 - 2.0 Nm. Advantages & Benefits No additional sheet metal work required High cable density Reduce labor costs by using cable entry systems compared to the assembly of conventional cable glands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 - 43840 - icotek Corp
Chicago, IL, United States
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66
43840
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 43840
The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE / AX series. The cut-outs, as well as the drilling template, conform to the standard cut-outs for 16/24-pin industrial connectors. The flange plates type FP-BG, designed to fit the Rittal BG series enclosures, have up to 3 cut-outs that match the dimensions of the standard cut-outs for the 24-pin industrial connectors. The FP flange plates type KX / KL, designed to fit the Rittal KX / KL series terminal boxes are offered with different cut-outs numerous icotek cable entry products. All flange plates are RAL 7035 powder-coated. Please use the gaskets of the standard plates. Enclosures are supplied with gaskets and screws. Most of the flange plates are equipped with threaded passages. This saves a lot of time during assembly. We recommend fastening the cable entry systems with a torque of 1.5 - 2.0 Nm. Advantages & Benefits No additional sheet metal work required High cable density Reduce labor costs by using cable entry systems compared to the assembly of conventional cable glands

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors.

We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE / AX series. The cut-outs, as well as the drilling template, conform to the standard cut-outs for 16/24-pin industrial connectors.

The flange plates type FP-BG, designed to fit the Rittal BG series enclosures, have up to 3 cut-outs that match the dimensions of the standard cut-outs for the 24-pin industrial connectors.

The FP flange plates type KX / KL, designed to fit the Rittal KX / KL series terminal boxes are offered with different cut-outs numerous icotek cable entry products.

All flange plates are RAL 7035 powder-coated. Please use the gaskets of the standard plates.

Enclosures are supplied with gaskets and screws. Most of the flange plates are equipped with threaded passages. This saves a lot of time during assembly.

We recommend fastening the cable entry systems with a torque of 1.5 - 2.0 Nm.


Advantages & Benefits

  • No additional sheet metal work required
  • High cable density
  • Reduce labor costs by using cable entry systems compared to the assembly of conventional cable glands
Supplier's Site Datasheet
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 - 43840 - icotek Corp
Chicago, IL, United States
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66
43840
FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 43840
The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors. We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE / AX series. The cut-outs, as well as the drilling template, conform to the standard cut-outs for 16/24-pin industrial connectors. The flange plates type FP-BG, designed to fit the Rittal BG series enclosures, have up to 3 cut-outs that match the dimensions of the standard cut-outs for the 24-pin industrial connectors. The FP flange plates type KX / KL, designed to fit the Rittal KX / KL series terminal boxes are offered with different cut-outs numerous icotek cable entry products. All flange plates are RAL 7035 powder-coated. Please use the gaskets of the standard plates. Enclosures are supplied with gaskets and screws. Most of the flange plates are equipped with threaded passages. This saves a lot of time during assembly. We recommend fastening the cable entry systems with a torque of 1.5 - 2.0 Nm. Advantages & Benefits No additional sheet metal work required High cable density Reduce labor costs by using cable entry systems compared to the assembly of conventional cable glands

The flange plates are pre-cut, pre-drilled, painted and can be installed in combination with a cable entry system for either pre-terminated cables or cables without connectors.

We supply complete flange plates FP-AE and FP-AX with 86/112 × 36 mm cut-outs for compact Rittal enclosures of the AE / AX series. The cut-outs, as well as the drilling template, conform to the standard cut-outs for 16/24-pin industrial connectors.

The flange plates type FP-BG, designed to fit the Rittal BG series enclosures, have up to 3 cut-outs that match the dimensions of the standard cut-outs for the 24-pin industrial connectors.

The FP flange plates type KX / KL, designed to fit the Rittal KX / KL series terminal boxes are offered with different cut-outs numerous icotek cable entry products.

All flange plates are RAL 7035 powder-coated. Please use the gaskets of the standard plates.

Enclosures are supplied with gaskets and screws. Most of the flange plates are equipped with threaded passages. This saves a lot of time during assembly.

We recommend fastening the cable entry systems with a torque of 1.5 - 2.0 Nm.


Advantages & Benefits

  • No additional sheet metal work required
  • High cable density
  • Reduce labor costs by using cable entry systems compared to the assembly of conventional cable glands
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43840
Product Name FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66
Ratings IP54, IP55, IP64, IP65, IP66
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Double Protection Gland - CED12 - Eldon Enclosures
Specs
Diameter 0.49 inch (12.5 mm)
Frame Material Plastic
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details