icotek Corp KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12 43685

Description
KEL-DPZ cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The KEL-DPZ products are a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. It is also possible to integrate threaded bushings (except KEL-DPZ 6 / KEL-DPZ-KX/KL). Please ask us about your desired variant. The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast mounting High cable density Certified protection up to IP66 (acc. to EN 60529) Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses Space-saving shape
Datasheet
Description
KEL-DPZ cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The KEL-DPZ products are a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. It is also possible to integrate threaded bushings (except KEL-DPZ 6 / KEL-DPZ-KX/KL). Please ask us about your desired variant. The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast mounting High cable density Certified protection up to IP66 (acc. to EN 60529) Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses Space-saving shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12 - 43685 - icotek Corp
Chicago, IL, United States
KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12
43685
KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12 43685
KEL-DPZ cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The KEL-DPZ products are a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. It is also possible to integrate threaded bushings (except KEL-DPZ 6 / KEL-DPZ-KX/KL). Please ask us about your desired variant. The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast mounting High cable density Certified protection up to IP66 (acc. to EN 60529) Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses Space-saving shape

KEL-DPZ cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.

The KEL-DPZ products are a cost and time saving alternative to traditional cable glands.

The assembly of the KEL-DPZ with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ provides strain relief and protection up to IP66 / UL type 12.

The KEL-DPZ matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed.

Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

It is also possible to integrate threaded bushings (except KEL-DPZ 6 / KEL-DPZ-KX/KL). Please ask us about your desired variant.

The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Fast mounting
  • High cable density
  • Certified protection up to IP66 (acc. to EN 60529)
  • Automatic sealing and strain relief for the cable
  • Hygienic design - free of dirt-collecting recesses
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43685
Product Name KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 57
Diameter 0.87 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 - 43852 - icotek Corp
Specs
Ratings IP54, IP55, IP64, IP65, IP66
Application Industrial; Panel
Frame Material Sheet steel, powder coated
View Details
Split Cable Glands - KVT - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details