icotek Corp KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43643

Description
Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes. Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter. The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. Advantages & Benefits Quick assembly without tools High cable density Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Available for a large range of cut-out sizes Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes. Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter. The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. Advantages & Benefits Quick assembly without tools High cable density Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Available for a large range of cut-out sizes Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 - 43643 - icotek Corp
Chicago, IL, United States
KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
43643
KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43643
Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes. Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter. The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. Advantages & Benefits Quick assembly without tools High cable density Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Available for a large range of cut-out sizes Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets

Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes.

Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter.

The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly.


Advantages & Benefits

  • Quick assembly without tools
  • High cable density
  • Routing of cables with and without connectors
  • Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary
  • Available for a large range of cut-out sizes
  • Suitable for metric cut-outs
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43643
Product Name KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
Ratings UL94-V0, self-extinguishing; IP54
Number of Cables 26
Diameter 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Port, Modular, Coaxial, Earthed Entrance Panel - 8PEEP-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65 - 42347 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65
Number of Cables 5
Diameter 0.67 inch (17 mm)
View Details
 - RISE/NOFIRNO® Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details