icotek Corp KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43622

Description
Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes. Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter. The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. Advantages & Benefits Quick assembly without tools High cable density Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Available for a large range of cut-out sizes Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes. Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter. The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. Advantages & Benefits Quick assembly without tools High cable density Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Available for a large range of cut-out sizes Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 - 43622 - icotek Corp
Chicago, IL, United States
KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
43622
KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43622
Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes. Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter. The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. Advantages & Benefits Quick assembly without tools High cable density Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Available for a large range of cut-out sizes Suitable for metric cut-outs Greatly increased cable density when using double or quadruple grommets

Split, pluggable cable entry plates (IP54) for routing pre-terminated and standard cables utilizing split QT grommets or membranes.

Suitable for cut-outs for 10- and 24-pin industrial connectors. The compact size KEL-QTA-B is suitable for cut-outs 45.5 x 45.5 mm. The round versions of the KEL-QTA are suitable for cut-outs 32 / 50 mm in diameter.

The KEL-QTA easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly.


Advantages & Benefits

  • Quick assembly without tools
  • High cable density
  • Routing of cables with and without connectors
  • Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary
  • Available for a large range of cut-out sizes
  • Suitable for metric cut-outs
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43622
Product Name KEL-QTA | Pluggable Cable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
Ratings UL94-V0, self-extinguishing; IP54
Number of Cables 8
Diameter 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Cable Entry - CCG00 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.00 inch (0 mm)
Frame Material Plastic
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details