icotek Corp KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 43563

Description
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12. The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12. The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 - 43563 - icotek Corp
Chicago, IL, United States
KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12
43563
KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 43563
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12. The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses

KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space.

The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12.

The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.


Advantages & Benefits

  • Quick assembly without tools
  • High cable density
  • Cost-effective solution
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43563
Product Name KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65; UL Type 12
Number of Cables 16
Diameter 0.44 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details
Double Protection Gland - CED50 - Eldon Enclosures
Specs
Diameter 1.99 inch (50.5 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details