icotek Corp KEL-SCDP Multi-Range Cable Entry Grommets- Pluggable, for Single Cables with Diameters up to 36 mm / IP65 43492

Description
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. Another advantage is the high mounting flexibility. The KEL-SCDP can simply be plugged into cut-outs with wall thicknesses from 1.5 to 4.0 mm. The version KEL-SCDP-RW is approved for the use in the railroad technology in accordance with EN45545-2 HL3. Operating temperature: KEL-SCDP: -40 C° to 80 C° KEL-SCDP-RW: -40 C° to 90 C° Advantages & Benefits Perfect edge protection and sealing (IP65) Circular membranes can be peeled off easily Quick assembly without tools
Datasheet
Description
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. Another advantage is the high mounting flexibility. The KEL-SCDP can simply be plugged into cut-outs with wall thicknesses from 1.5 to 4.0 mm. The version KEL-SCDP-RW is approved for the use in the railroad technology in accordance with EN45545-2 HL3. Operating temperature: KEL-SCDP: -40 C° to 80 C° KEL-SCDP-RW: -40 C° to 90 C° Advantages & Benefits Perfect edge protection and sealing (IP65) Circular membranes can be peeled off easily Quick assembly without tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-SCDP Multi-Range Cable Entry Grommets- Pluggable, for Single Cables with Diameters up to 36 mm / IP65 - 43492 - icotek Corp
Chicago, IL, United States
KEL-SCDP Multi-Range Cable Entry Grommets- Pluggable, for Single Cables with Diameters up to 36 mm / IP65
43492
KEL-SCDP Multi-Range Cable Entry Grommets- Pluggable, for Single Cables with Diameters up to 36 mm / IP65 43492
With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. Another advantage is the high mounting flexibility. The KEL-SCDP can simply be plugged into cut-outs with wall thicknesses from 1.5 to 4.0 mm. The version KEL-SCDP-RW is approved for the use in the railroad technology in accordance with EN45545-2 HL3. Operating temperature: KEL-SCDP: -40 C° to 80 C° KEL-SCDP-RW: -40 C° to 90 C° Advantages & Benefits Perfect edge protection and sealing (IP65) Circular membranes can be peeled off easily Quick assembly without tools

With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range.

The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose.

Another advantage is the high mounting flexibility. The KEL-SCDP can simply be plugged into cut-outs with wall thicknesses from 1.5 to 4.0 mm.

The version KEL-SCDP-RW is approved for the use in the railroad technology in accordance with EN45545-2 HL3.

Operating temperature:
KEL-SCDP: -40 C° to 80 C°
KEL-SCDP-RW: -40 C° to 90 C°


Advantages & Benefits

  • Perfect edge protection and sealing (IP65)
  • Circular membranes can be peeled off easily
  • Quick assembly without tools
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 43492
Product Name KEL-SCDP Multi-Range Cable Entry Grommets- Pluggable, for Single Cables with Diameters up to 36 mm / IP65
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S18GC - CHC-S18GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details