icotek Corp KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43415

Description
The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. The KEL-QTE fits on cut-outs of 20 mm in diameter. Advantages & Benefits Quick assembly without tools Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Suitable for metric cut-outs
Datasheet
Description
The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. The KEL-QTE fits on cut-outs of 20 mm in diameter. Advantages & Benefits Quick assembly without tools Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Suitable for metric cut-outs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 - 43415 - icotek Corp
Chicago, IL, United States
KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
43415
KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43415
The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. The KEL-QTE fits on cut-outs of 20 mm in diameter. Advantages & Benefits Quick assembly without tools Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Suitable for metric cut-outs

The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly.

The KEL-QTE fits on cut-outs of 20 mm in diameter.


Advantages & Benefits

  • Quick assembly without tools
  • Routing of cables with and without connectors
  • Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary
  • Suitable for metric cut-outs
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43415
Product Name KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
Ratings UL94-V0, self-extinguishing; IP54
Number of Cables 2
Diameter 0.22 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42250.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 20
Diameter 0.67 inch (17 mm)
View Details
Cable Entry Frames - KEL 24  Extensions - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 60
View Details
 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details