icotek Corp KDR-ESR Gland Plates with Slide Frames- for Rittal, nVent Hoffman & Häwa enclosures / IP54 43083

Description
The KDR-ESR is a one-piece plate to be assembled on enclosure bases. Slide frames for the KEL-U cable transit frames and KEL-QUICK cable transit frames are already pre-assembled. On some gland plate types KEL-JUMBO multi cable transit frames can be mounted as well. After installing all cables into the KEL-U frames, they are easily and quickly inserted into the slide frames and fixed. During maintenance, the KEL-U frames are removed without tools from the slide frames. Due to the combination KDR-ESR and KEL-U multi cable transit frames, a rating of IP54 is achieved (with correct selection of cable grommets). Slide frames which are no longer required, are closed with BPK-SNAP blank plates. The extremely narrow (75 mm) gland plate KDRS-ESR-VX25 is assembled on enclosure base plates. This enables straight cable routing into the cable duct, without bending the cables. Thus, the cable duct can be set lower allowing more space for other components in the electrical enclosure. Advantages & Benefits Easy assembly and removal During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required
Datasheet
Description
The KDR-ESR is a one-piece plate to be assembled on enclosure bases. Slide frames for the KEL-U cable transit frames and KEL-QUICK cable transit frames are already pre-assembled. On some gland plate types KEL-JUMBO multi cable transit frames can be mounted as well. After installing all cables into the KEL-U frames, they are easily and quickly inserted into the slide frames and fixed. During maintenance, the KEL-U frames are removed without tools from the slide frames. Due to the combination KDR-ESR and KEL-U multi cable transit frames, a rating of IP54 is achieved (with correct selection of cable grommets). Slide frames which are no longer required, are closed with BPK-SNAP blank plates. The extremely narrow (75 mm) gland plate KDRS-ESR-VX25 is assembled on enclosure base plates. This enables straight cable routing into the cable duct, without bending the cables. Thus, the cable duct can be set lower allowing more space for other components in the electrical enclosure. Advantages & Benefits Easy assembly and removal During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KDR-ESR Gland Plates with Slide Frames- for Rittal, nVent Hoffman & Häwa enclosures / IP54 - 43083 - icotek Corp
Chicago, IL, United States
KDR-ESR Gland Plates with Slide Frames- for Rittal, nVent Hoffman & Häwa enclosures / IP54
43083
KDR-ESR Gland Plates with Slide Frames- for Rittal, nVent Hoffman & Häwa enclosures / IP54 43083
The KDR-ESR is a one-piece plate to be assembled on enclosure bases. Slide frames for the KEL-U cable transit frames and KEL-QUICK cable transit frames are already pre-assembled. On some gland plate types KEL-JUMBO multi cable transit frames can be mounted as well. After installing all cables into the KEL-U frames, they are easily and quickly inserted into the slide frames and fixed. During maintenance, the KEL-U frames are removed without tools from the slide frames. Due to the combination KDR-ESR and KEL-U multi cable transit frames, a rating of IP54 is achieved (with correct selection of cable grommets). Slide frames which are no longer required, are closed with BPK-SNAP blank plates. The extremely narrow (75 mm) gland plate KDRS-ESR-VX25 is assembled on enclosure base plates. This enables straight cable routing into the cable duct, without bending the cables. Thus, the cable duct can be set lower allowing more space for other components in the electrical enclosure. Advantages & Benefits Easy assembly and removal During assembly, almost the complete base of the enclosure can be used for installation of cables Even large connectors can be installed easily Subsequent assembly possible No additional sheet metal work required

The KDR-ESR is a one-piece plate to be assembled on enclosure bases. Slide frames for the KEL-U cable transit frames and KEL-QUICK cable transit frames are already pre-assembled. On some gland plate types KEL-JUMBO multi cable transit frames can be mounted as well.

After installing all cables into the KEL-U frames, they are easily and quickly inserted into the slide frames and fixed. During maintenance, the KEL-U frames are removed without tools from the slide frames. Due to the combination KDR-ESR and KEL-U multi cable transit frames, a rating of IP54 is achieved (with correct selection of cable grommets). Slide frames which are no longer required, are closed with BPK-SNAP blank plates.

The extremely narrow (75 mm) gland plate KDRS-ESR-VX25 is assembled on enclosure base plates. This enables straight cable routing into the cable duct, without bending the cables. Thus, the cable duct can be set lower allowing more space for other components in the electrical enclosure.


Advantages & Benefits

  • Easy assembly and removal
  • During assembly, almost the complete base of the enclosure can be used for installation of cables
  • Even large connectors can be installed easily
  • Subsequent assembly possible
  • No additional sheet metal work required
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 43083
Product Name KDR-ESR Gland Plates with Slide Frames- for Rittal, nVent Hoffman & Häwa enclosures / IP54
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland/clamp, Nylon, M32, 25Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 25M2444 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Cable Glands - 1856103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Traction Relief Cable Gland - 5306152 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details