icotek Corp ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42906

Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet
Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm - 42906 - icotek Corp
Chicago, IL, United States
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
42906
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42906
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets

Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain.

Perfect for applications where cables have been removed or might be routed at a later stage.


Advantages & Benefits

  • Sealing unused cable grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42906
Product Name ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2165 inch (5.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - LS76BL - LS76BL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3 inch (76.2 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers