The ST-B Plug 42807 is designed for sealing pierced membranes in various cable entry plates and grommets, including KEL-DPU, KEL-DPZ, KEL-DP, KEL-QTA-DP, KT-DT, QT-DT, and slit multi-range grommets like KTMBS and QTMB. This plug is particularly useful in applications where cables have been removed, ensuring that the IP rating of the cable entry plate remains intact. Constructed from polyamide, the ST-B Plug 42807 has a flame class of UL94-V0 and is self-extinguishing. It operates effectively within a temperature range of -40°C to 120°C. The product is silicone-free and halogen-free, making it suitable for a variety of environments. The dimensions of the plug include a length of 10 mm, a diameter of 7 mm for D1, and a diameter of 7 mm for D2. Each package contains 25 units.
Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB.
Perfect for applications where cables have been removed. The IP rating of the cable entry plate remains.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 42807 |
| Product Name | ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets |
| Overall Length | 1.18 inch (30 mm) |