icotek Corp KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 42616

Description
The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels. Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Compact installation area (88 × 88 mm)
Description
The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels. Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Compact installation area (88 × 88 mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The KEL-JUMBO flex Pyramid Cable Entry Grommet is designed for single cables with diameters ranging from 27 mm to 68 mm. It features an IP54 rating, making it suitable for environments where dust and water exposure is a concern. The grommet is constructed from elastomer and polyamide, ensuring durability and resistance to harsh conditions, with a flame class of UL94-V0 indicating self-extinguishing properties.

This product allows for the installation of rigid cables at angles, which can be beneficial in tight spaces. The compact installation area measures 88 mm x 88 mm, and it is recommended to provide additional strain relief for cables using cable ties. The grommet can accommodate cable diameters that are less than 25% of the marked sizes, facilitating customization for specific applications. Mounting is achieved through screw-type installation, with a maximum operating temperature range of -40 °C to 100 °C.

Datasheet Summary
Powered by GS/AI

The KEL-JUMBO flex Pyramid Cable Entry Grommet is designed for single cables with diameters ranging from 27 mm to 68 mm. It features an IP54 rating, making it suitable for environments where dust and water exposure is a concern. The grommet is constructed from elastomer and polyamide, ensuring durability and resistance to harsh conditions, with a flame class of UL94-V0 indicating self-extinguishing properties.

This product allows for the installation of rigid cables at angles, which can be beneficial in tight spaces. The compact installation area measures 88 mm x 88 mm, and it is recommended to provide additional strain relief for cables using cable ties. The grommet can accommodate cable diameters that are less than 25% of the marked sizes, facilitating customization for specific applications. Mounting is achieved through screw-type installation, with a maximum operating temperature range of -40 °C to 100 °C.

Suppliers

Company
Product
Description
Supplier Links
KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 - 42616 - icotek Corp
Chicago, IL, United States
KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12
42616
KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12 42616
The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels. Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet. It is recommended that additional strain relief be provided for cables using cable ties. Advantages & Benefits It is possible to install rigid cables at angles Compact installation area (88 × 88 mm)

The KEL-JUMBO flex is a flexible cable entry grommet for cables without connectors with a diameter range from 27 - 68 mm. They are ideal for the routing supply cables into the control panels.

Cutting of KEL-JUMBO flex grommets: Cable diameter less 25%. The corresponding diameters are marked on the grommet.

It is recommended that additional strain relief be provided for cables using cable ties.


Advantages & Benefits

  • It is possible to install rigid cables at angles
  • Compact installation area (88 × 88 mm)
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42616
Product Name KEL-JUMBO flex Pyramid Cable Entry Grommets- for Single Cables with Diameters up to 68 mm / IP54 / UL Type 12
Shape Square / Rectangular
Inside Diameter 2.68 inch (68 mm)
Outside Diameter 3.46 inch (88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2362 inch (6 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details