icotek Corp QT-AT-B Adapter Grommets- for custom interface solutions / IP54 42600

Description
QT-AT-B is a blank adapter grommet (based on large QT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors. They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution Individually usable area is 24 x 24 mm
Datasheet
Description
QT-AT-B is a blank adapter grommet (based on large QT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors. They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution Individually usable area is 24 x 24 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT-AT-B Adapter Grommets- for custom interface solutions / IP54 - 42600 - icotek Corp
Chicago, IL, United States
QT-AT-B Adapter Grommets- for custom interface solutions / IP54
42600
QT-AT-B Adapter Grommets- for custom interface solutions / IP54 42600
QT-AT-B is a blank adapter grommet (based on large QT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors. They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution Individually usable area is 24 x 24 mm

QT-AT-B is a blank adapter grommet (based on large QT grommets) for custom interface solutions, suitable for split icotek cable entry systems.

The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors.

They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets).


Advantages & Benefits

  • Panel connectors and sockets can be integrated directly into the cable entry system
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Individually usable area is 24 x 24 mm
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42600
Product Name QT-AT-B Adapter Grommets- for custom interface solutions / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Cable Grommets - 2133616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0591 inch (1.5 mm)
Material Other; Polyvinyl Chloride
View Details