icotek Corp QT-AT-M | QT-AT-K-M | Adapter Grommets- with Inner Thread M5 - M25 / IP54 42596

Description
QT-AT-M is an adapter grommet (based on large QT grommets) with integrated metric threads.. The QT-AT-M adapter grommets are made of elastomer with a polyamide body. QT-AT-M adapter grommets are available with inner threads M12 x 1.0, M16 x 1.5, M20 x 1.5 and M25 x 1.5. The QT-AT-M is ideal for creating an interface for signal, data, power or hybrid connectors by simply screwing them into the QT-AT-M thread. Pressure compensation elements or hose glands up to M25 x 1.5 can also be screwed into the QT-AT-M. icotek also offers screw plugs for sizes M16, M20 and M25 to close the new adapter grommet with the metric internal thread QT-AT-M. QT-AT-K-M is an adapter grommet (based on small QT grommets) with integrated metric threads, suitable for split icotek cable entry systems. The QT-AT-K-M adapter grommets are made of elastomer with a nickel-plated brass body. QT-AT-K-M adapter grommets are available with inner threads M5 x 0.5, M8 x 1.0, M12 x 1.0 and M12 x 1.5. By using the QT-AT-K-M adapter grommet several connectors can be inserted directly into the cable entry frame e.g. pneumatic bulkhead connectors M12 x 1,0, metric connectors and pressure compensation elements. They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution
Datasheet
Description
QT-AT-M is an adapter grommet (based on large QT grommets) with integrated metric threads.. The QT-AT-M adapter grommets are made of elastomer with a polyamide body. QT-AT-M adapter grommets are available with inner threads M12 x 1.0, M16 x 1.5, M20 x 1.5 and M25 x 1.5. The QT-AT-M is ideal for creating an interface for signal, data, power or hybrid connectors by simply screwing them into the QT-AT-M thread. Pressure compensation elements or hose glands up to M25 x 1.5 can also be screwed into the QT-AT-M. icotek also offers screw plugs for sizes M16, M20 and M25 to close the new adapter grommet with the metric internal thread QT-AT-M. QT-AT-K-M is an adapter grommet (based on small QT grommets) with integrated metric threads, suitable for split icotek cable entry systems. The QT-AT-K-M adapter grommets are made of elastomer with a nickel-plated brass body. QT-AT-K-M adapter grommets are available with inner threads M5 x 0.5, M8 x 1.0, M12 x 1.0 and M12 x 1.5. By using the QT-AT-K-M adapter grommet several connectors can be inserted directly into the cable entry frame e.g. pneumatic bulkhead connectors M12 x 1,0, metric connectors and pressure compensation elements. They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT-AT-M | QT-AT-K-M | Adapter Grommets- with Inner Thread M5 - M25 / IP54 - 42596 - icotek Corp
Chicago, IL, United States
QT-AT-M | QT-AT-K-M | Adapter Grommets- with Inner Thread M5 - M25 / IP54
42596
QT-AT-M | QT-AT-K-M | Adapter Grommets- with Inner Thread M5 - M25 / IP54 42596
QT-AT-M is an adapter grommet (based on large QT grommets) with integrated metric threads.. The QT-AT-M adapter grommets are made of elastomer with a polyamide body. QT-AT-M adapter grommets are available with inner threads M12 x 1.0, M16 x 1.5, M20 x 1.5 and M25 x 1.5. The QT-AT-M is ideal for creating an interface for signal, data, power or hybrid connectors by simply screwing them into the QT-AT-M thread. Pressure compensation elements or hose glands up to M25 x 1.5 can also be screwed into the QT-AT-M. icotek also offers screw plugs for sizes M16, M20 and M25 to close the new adapter grommet with the metric internal thread QT-AT-M. QT-AT-K-M is an adapter grommet (based on small QT grommets) with integrated metric threads, suitable for split icotek cable entry systems. The QT-AT-K-M adapter grommets are made of elastomer with a nickel-plated brass body. QT-AT-K-M adapter grommets are available with inner threads M5 x 0.5, M8 x 1.0, M12 x 1.0 and M12 x 1.5. By using the QT-AT-K-M adapter grommet several connectors can be inserted directly into the cable entry frame e.g. pneumatic bulkhead connectors M12 x 1,0, metric connectors and pressure compensation elements. They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution

QT-AT-M is an adapter grommet (based on large QT grommets) with integrated metric threads.. The QT-AT-M adapter grommets are made of elastomer with a polyamide body. QT-AT-M adapter grommets are available with inner threads M12 x 1.0, M16 x 1.5, M20 x 1.5 and M25 x 1.5.

The QT-AT-M is ideal for creating an interface for signal, data, power or hybrid connectors by simply screwing them into the QT-AT-M thread. Pressure compensation elements or hose glands up to M25 x 1.5 can also be screwed into the QT-AT-M.

icotek also offers screw plugs for sizes M16, M20 and M25 to close the new adapter grommet with the metric internal thread QT-AT-M.

QT-AT-K-M is an adapter grommet (based on small QT grommets) with integrated metric threads, suitable for split icotek cable entry systems. The QT-AT-K-M adapter grommets are made of elastomer with a nickel-plated brass body. QT-AT-K-M adapter grommets are available with inner threads M5 x 0.5, M8 x 1.0, M12 x 1.0 and M12 x 1.5.

By using the QT-AT-K-M adapter grommet several connectors can be inserted directly into the cable entry frame e.g. pneumatic bulkhead connectors M12 x 1,0, metric connectors and pressure compensation elements.

They are compatible with all split KEL-QUICK cable entry systems (suitable for QT cable grommets).


Advantages & Benefits

  • Panel connectors and sockets can be integrated directly into the cable entry system
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42596
Product Name QT-AT-M | QT-AT-K-M | Adapter Grommets- with Inner Thread M5 - M25 / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 117455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details