icotek Corp KEL-FW | Split Bulkhead for 90° Cable Transit- for Cables with Connectors and a Large Bending Radius / IP65 42461

Description
The new bulkhead KEL-FW is perfect for routing cables with/without connectors at a 90° angle over a large bending radius (max. 150 mm). The hinged cover of the new bulkhead KEL-FW is firmly connected to the housing by a hinge and is therefore captive. This makes the system very easy and quick to mount. The KEL-FW is first screwed to the enclosure using the two rear holes and then fitted with the required cable grommets. The cover is then folded down, locked in place and screwed to the enclosure using the two front holes. The KEL-FW is fitted with an integrated seal to achieve the high protection rating of IP65 (when using single hole grommets). An additional flat gasket for wall mounting is included in the shipment. Cables with and without connectors up to a diameter of 35 mm can be routed and strain-relieved according to EN 62444. Retrofitting and maintenance can be carried out quickly and easily. Advantages & Benefits Hinged cover Integrated seal Cable entry at 90° to the enclosure Large bending radius of the routed cables possible (r max. = 150 mm) Mechanical protection of the cable directly at the place of entry Protection against water splashes and drips Warranty on pre-terminated cables remains Retrofittings and maintenance can be done quickly and easily Ideal for cables with connectors (max. Ø 35 mm) Strain relief according to EN 62444 High stability, vibration resistant Can be combined with IMAS-CONNECT adapter grommets
Datasheet
Description
The new bulkhead KEL-FW is perfect for routing cables with/without connectors at a 90° angle over a large bending radius (max. 150 mm). The hinged cover of the new bulkhead KEL-FW is firmly connected to the housing by a hinge and is therefore captive. This makes the system very easy and quick to mount. The KEL-FW is first screwed to the enclosure using the two rear holes and then fitted with the required cable grommets. The cover is then folded down, locked in place and screwed to the enclosure using the two front holes. The KEL-FW is fitted with an integrated seal to achieve the high protection rating of IP65 (when using single hole grommets). An additional flat gasket for wall mounting is included in the shipment. Cables with and without connectors up to a diameter of 35 mm can be routed and strain-relieved according to EN 62444. Retrofitting and maintenance can be carried out quickly and easily. Advantages & Benefits Hinged cover Integrated seal Cable entry at 90° to the enclosure Large bending radius of the routed cables possible (r max. = 150 mm) Mechanical protection of the cable directly at the place of entry Protection against water splashes and drips Warranty on pre-terminated cables remains Retrofittings and maintenance can be done quickly and easily Ideal for cables with connectors (max. Ø 35 mm) Strain relief according to EN 62444 High stability, vibration resistant Can be combined with IMAS-CONNECT adapter grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-FW | Split Bulkhead for 90° Cable Transit- for Cables with Connectors and a Large Bending Radius / IP65 - 42461 - icotek Corp
Chicago, IL, United States
KEL-FW | Split Bulkhead for 90° Cable Transit- for Cables with Connectors and a Large Bending Radius / IP65
42461
KEL-FW | Split Bulkhead for 90° Cable Transit- for Cables with Connectors and a Large Bending Radius / IP65 42461
The new bulkhead KEL-FW is perfect for routing cables with/without connectors at a 90° angle over a large bending radius (max. 150 mm). The hinged cover of the new bulkhead KEL-FW is firmly connected to the housing by a hinge and is therefore captive. This makes the system very easy and quick to mount. The KEL-FW is first screwed to the enclosure using the two rear holes and then fitted with the required cable grommets. The cover is then folded down, locked in place and screwed to the enclosure using the two front holes. The KEL-FW is fitted with an integrated seal to achieve the high protection rating of IP65 (when using single hole grommets). An additional flat gasket for wall mounting is included in the shipment. Cables with and without connectors up to a diameter of 35 mm can be routed and strain-relieved according to EN 62444. Retrofitting and maintenance can be carried out quickly and easily. Advantages & Benefits Hinged cover Integrated seal Cable entry at 90° to the enclosure Large bending radius of the routed cables possible (r max. = 150 mm) Mechanical protection of the cable directly at the place of entry Protection against water splashes and drips Warranty on pre-terminated cables remains Retrofittings and maintenance can be done quickly and easily Ideal for cables with connectors (max. Ø 35 mm) Strain relief according to EN 62444 High stability, vibration resistant Can be combined with IMAS-CONNECT adapter grommets

The new bulkhead KEL-FW is perfect for routing cables with/without connectors at a 90° angle over a large bending radius (max. 150 mm).

The hinged cover of the new bulkhead KEL-FW is firmly connected to the housing by a hinge and is therefore captive. This makes the system very easy and quick to mount. The KEL-FW is first screwed to the enclosure using the two rear holes and then fitted with the required cable grommets. The cover is then folded down, locked in place and screwed to the enclosure using the two front holes.

The KEL-FW is fitted with an integrated seal to achieve the high protection rating of IP65 (when using single hole grommets). An additional flat gasket for wall mounting is included in the shipment.

Cables with and without connectors up to a diameter of 35 mm can be routed and strain-relieved according to EN 62444. Retrofitting and maintenance can be carried out quickly and easily.


Advantages & Benefits

  • Hinged cover
  • Integrated seal
  • Cable entry at 90° to the enclosure
  • Large bending radius of the routed cables possible (r max. = 150 mm)
  • Mechanical protection of the cable directly at the place of entry
  • Protection against water splashes and drips
  • Warranty on pre-terminated cables remains
  • Retrofittings and maintenance can be done quickly and easily
  • Ideal for cables with connectors (max. Ø 35 mm)
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Can be combined with IMAS-CONNECT adapter grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42461
Product Name KEL-FW | Split Bulkhead for 90° Cable Transit- for Cables with Connectors and a Large Bending Radius / IP65
Ratings UL94-V0, self-extinguishing; IP65, IP64, IP55, IP54
Number of Cables 4
Diameter 0.63 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42162 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 2
Diameter 1.38 inch (35 mm)
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details