The KEL-QUICK Split Multi Cable Transit Frame, part number 42418, is designed for routing and sealing pre-terminated cables with connectors. It features a tool-less assembly process, allowing for quick installation by snapping the cover lid onto the populated entry frame. The frame is rated IP54, providing protection against dust and water, and accommodates cable diameters ranging from 1 to 29 mm. This specific model has a cut-out size of 112 x 36 mm and is suitable for up to four QT small grommets. It can be mounted using screws or snapped into the KEL-SNAP frame, offering flexibility in installation. The frame is made from polyamide, is UV-resistant, and operates within a temperature range of -40°C to 140°C. Additionally, it includes a flat rubber gasket and can be integrated with threaded bushings for enhanced security against tampering.
The KEL-QUICK range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilizing split QT and QTMB grommets. After populating the entry frame with QT / QTMB grommets and cables, the cover lid is snapped onto the frame without using tools. Routing and sealing with IP54 for cable diameters from 1 to 29 mm.
The KEL-QUICK frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-QUICK-B frames match the cut-out dimensions 46 × 36 mm. These KEL-QUICK frames can either be screw mounted or simply snapped into the KEL-SNAP frame.
The single-row KEL-QUICK-E versions are particularly suited for flat connectors. The small frames are ideal for applications with limited space.
A flat rubber gasket is included in the shipment.
It is also possible to integrate threaded bushings. Please ask us about your desired variant.
The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Transits |
| Product Number | 42418 |
| Product Name | KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54 |
| Ratings | UL94-V0, self-extinguishing; IP54 |
| Number of Cables | 32 |
| Diameter | 0.59 inch (15 mm) |