icotek Corp KTF | Cable Grommets for KEL-JUMBO- for Cable Diameters 8 - 65 mm / IP54 / UL Type 12 42391

Description
The grommets KTF are suitable for cable diameters up to 65 mm. Suitable for KEL-JUMBO cable transit frames. Cables with a comparatively smaller diameter can be utilized with KEL-JUMBO frames by using an adapter grommet KTA. The KTF-SCDP grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KTF-SCDP cable grommet enables flexible routing and sealing (IP54) of electrical cables and hoses with diameters from 8 - 55 mm. The KTF-SCDP cable grommets are not split and therefore only usable for cables without connectors. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Large clamping range Easy storage Circular membranes can be peeled off easily (KTF-SCDP)
Datasheet
Description
The grommets KTF are suitable for cable diameters up to 65 mm. Suitable for KEL-JUMBO cable transit frames. Cables with a comparatively smaller diameter can be utilized with KEL-JUMBO frames by using an adapter grommet KTA. The KTF-SCDP grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KTF-SCDP cable grommet enables flexible routing and sealing (IP54) of electrical cables and hoses with diameters from 8 - 55 mm. The KTF-SCDP cable grommets are not split and therefore only usable for cables without connectors. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Large clamping range Easy storage Circular membranes can be peeled off easily (KTF-SCDP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTF | Cable Grommets for KEL-JUMBO- for Cable Diameters 8 - 65 mm / IP54 / UL Type 12 - 42391 - icotek Corp
Chicago, IL, United States
KTF | Cable Grommets for KEL-JUMBO- for Cable Diameters 8 - 65 mm / IP54 / UL Type 12
42391
KTF | Cable Grommets for KEL-JUMBO- for Cable Diameters 8 - 65 mm / IP54 / UL Type 12 42391
The grommets KTF are suitable for cable diameters up to 65 mm. Suitable for KEL-JUMBO cable transit frames. Cables with a comparatively smaller diameter can be utilized with KEL-JUMBO frames by using an adapter grommet KTA. The KTF-SCDP grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose. The KTF-SCDP cable grommet enables flexible routing and sealing (IP54) of electrical cables and hoses with diameters from 8 - 55 mm. The KTF-SCDP cable grommets are not split and therefore only usable for cables without connectors. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Large clamping range Easy storage Circular membranes can be peeled off easily (KTF-SCDP)

The grommets KTF are suitable for cable diameters up to 65 mm.

Suitable for KEL-JUMBO cable transit frames.

Cables with a comparatively smaller diameter can be utilized with KEL-JUMBO frames by using an adapter grommet KTA.

The KTF-SCDP grommets accept a wide range of cable diameters. This is a great benefit when the exact cable diameter is not known in advance.

The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For this purpose, only a small hole between the rings needs to be pierced. Then the corresponding ring can be removed. The peeled-off area is always round, ensuring a secure seal around cable/hose.

The KTF-SCDP cable grommet enables flexible routing and sealing (IP54) of electrical cables and hoses with diameters from 8 - 55 mm. The KTF-SCDP cable grommets are not split and therefore only usable for cables without connectors.


Advantages & Benefits

  • Installation of cables up to 65 mm in diameter
  • It is possible to install rigid cables at angles
  • Large clamping range
  • Easy storage
  • Circular membranes can be peeled off easily (KTF-SCDP)
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42391
Product Name KTF | Cable Grommets for KEL-JUMBO- for Cable Diameters 8 - 65 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 6664619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.9843 inch (25 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details