icotek Corp KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 42361

Description
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444
Datasheet
Description
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 - 42361 - icotek Corp
Chicago, IL, United States
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12
42361
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 42361
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444

The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables.

We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%.

A flat rubber gasket is included in the shipment.


Advantages & Benefits

  • Installation of cables up to 65 mm in diameter
  • It is possible to install rigid cables at angles
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Strain relief according to EN 62444
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42361
Product Name KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 43819.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 34
Diameter 0.26 inch (6 mm)
View Details
Split Cable Glands - KVT-W90 - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, Self-extinguishing IP54, with Gasket and Correct Selection of the Cable Inserts
Number of Cables 1 to 16
View Details
 - RISWAT® Cable and Pipe Penetration - CSD Sealing Systems, LLC
Specs
Features Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details