icotek Corp KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 42360.200

Description
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444
Datasheet
Description
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 - 42360.200 - icotek Corp
Chicago, IL, United States
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12
42360.200
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 42360.200
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444

The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables.

We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%.

A flat rubber gasket is included in the shipment.


Advantages & Benefits

  • Installation of cables up to 65 mm in diameter
  • It is possible to install rigid cables at angles
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Strain relief according to EN 62444
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42360.200
Product Name KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 1
Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Cable Entry Inserts - KEL-DPF - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings UL94-V0, Self-extinguishing; IP68 (Certified According to DIN EN 60529:2000-09)
Number of Cables 1
View Details
KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43737.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 4
Diameter 0.20 inch (5 mm)
View Details