icotek Corp KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65 42345

Description
The multi-cable transit frames KEL-FG-ER are suited for installation of cables with connectors and conduits at an angle of 90° to the cabinet, enclosure or machine wall, providing an IP65 rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34). The KEL-FG-ER-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. The KEL-FG-ER-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Due to the integrated seal on the flange enclosure, a protection class of up to IP65 is provided. An additional flat rubber gasket is included in the shipment. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Integrated seal Protection class IP65 acc. to EN 60529 Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water splashes and drips Ideal for cables with connectors (max. Ø 35 mm) Strain relief according to EN 62444 High flexibility when using the IMAS-CONNECT™ system
Datasheet
Description
The multi-cable transit frames KEL-FG-ER are suited for installation of cables with connectors and conduits at an angle of 90° to the cabinet, enclosure or machine wall, providing an IP65 rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34). The KEL-FG-ER-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. The KEL-FG-ER-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Due to the integrated seal on the flange enclosure, a protection class of up to IP65 is provided. An additional flat rubber gasket is included in the shipment. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Integrated seal Protection class IP65 acc. to EN 60529 Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water splashes and drips Ideal for cables with connectors (max. Ø 35 mm) Strain relief according to EN 62444 High flexibility when using the IMAS-CONNECT™ system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65 - 42345 - icotek Corp
Chicago, IL, United States
KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65
42345
KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65 42345
The multi-cable transit frames KEL-FG-ER are suited for installation of cables with connectors and conduits at an angle of 90° to the cabinet, enclosure or machine wall, providing an IP65 rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34). The KEL-FG-ER-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. The KEL-FG-ER-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Due to the integrated seal on the flange enclosure, a protection class of up to IP65 is provided. An additional flat rubber gasket is included in the shipment. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Integrated seal Protection class IP65 acc. to EN 60529 Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water splashes and drips Ideal for cables with connectors (max. Ø 35 mm) Strain relief according to EN 62444 High flexibility when using the IMAS-CONNECT™ system

The multi-cable transit frames KEL-FG-ER are suited for installation of cables with connectors and conduits at an angle of 90° to the cabinet, enclosure or machine wall, providing an IP65 rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34).

The KEL-FG-ER-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. The KEL-FG-ER-B is suited for cut-outs 36 × 46 mm.

The single-row versions KEL-FG-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

Due to the integrated seal on the flange enclosure, a protection class of up to IP65 is provided. An additional flat rubber gasket is included in the shipment.

It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Integrated seal
  • Protection class IP65 acc. to EN 60529
  • Installation at an angle of 90° to the wall
  • Mechanical protection of the cable directly at the place of entry
  • Protection against water splashes and drips
  • Ideal for cables with connectors (max. Ø 35 mm)
  • Strain relief according to EN 62444
  • High flexibility when using the IMAS-CONNECT™ system
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42345
Product Name KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65
Number of Cables 2
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details
Cable Entry - CCG00 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.00 inch (0 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details