icotek Corp KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12 42334

Description
The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall. The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water spray and drips Warranty on pre-terminated cables remains Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Description
The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall. The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water spray and drips Warranty on pre-terminated cables remains Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet
Datasheet Summary
Powered by GS/AI

The KEL-FG-E3 is a split flange enclosure designed for the 90° feed-in of cables with connectors. It features an IP54 rating, ensuring protection against dust and water spray, and complies with UL Type 12 standards. The enclosure is constructed from polyamide material with a flame class of UL94-V0, making it self-extinguishing. It operates effectively within a temperature range of -40°C to 140°C and is vibration-proof, silicone-free, and halogen-free. This specific model has a mounting height of 57.5 mm and a cut-out size of 65 vó 24 mm, accommodating a maximum cable diameter of 17 mm. It includes four screw holes with a diameter of 5.5 mm, and is available with either mild steel or stainless steel screws. The design allows for tool-free assembly and disassembly when used with the KEL-SNAP mounting frame. The inclusion of a flat rubber gasket aids in sealing, enhancing the enclosure's protective capabilities. This product is suitable for applications requiring reliable cable management and protection in confined spaces.

Datasheet Summary
Powered by GS/AI

The KEL-FG-E3 is a split flange enclosure designed for the 90° feed-in of cables with connectors. It features an IP54 rating, ensuring protection against dust and water spray, and complies with UL Type 12 standards. The enclosure is constructed from polyamide material with a flame class of UL94-V0, making it self-extinguishing. It operates effectively within a temperature range of -40°C to 140°C and is vibration-proof, silicone-free, and halogen-free. This specific model has a mounting height of 57.5 mm and a cut-out size of 65 vó 24 mm, accommodating a maximum cable diameter of 17 mm. It includes four screw holes with a diameter of 5.5 mm, and is available with either mild steel or stainless steel screws. The design allows for tool-free assembly and disassembly when used with the KEL-SNAP mounting frame. The inclusion of a flat rubber gasket aids in sealing, enhancing the enclosure's protective capabilities. This product is suitable for applications requiring reliable cable management and protection in confined spaces.

Suppliers

Company
Product
Description
Supplier Links
KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12 - 42334 - icotek Corp
Chicago, IL, United States
KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12
42334
KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12 42334
The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall. The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water spray and drips Warranty on pre-terminated cables remains Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets

The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall.

The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm.

The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

A flat rubber gasket is included in the shipment.

This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Installation at an angle of 90° to the wall
  • Mechanical protection of the cable directly at the place of entry
  • Protection against water spray and drips
  • Warranty on pre-terminated cables remains
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42334
Product Name KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 12
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X* - 48204.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 4
Diameter 0.63 inch (16 mm)
View Details
Mounting Frames - KEL-SNAP - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Application Industrial; Panel; Railway; Telecommunications
View Details
 - RISE® Multi-Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details