icotek Corp KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12 42330.200

Description
The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall. The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water spray and drips Warranty on pre-terminated cables remains Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall. The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water spray and drips Warranty on pre-terminated cables remains Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12 - 42330.200 - icotek Corp
Chicago, IL, United States
KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12
42330.200
KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12 42330.200
The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall. The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm. The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Installation at an angle of 90° to the wall Mechanical protection of the cable directly at the place of entry Protection against water spray and drips Warranty on pre-terminated cables remains Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets

The multi cable transit frames KEL-FG are suited for installation, sealing and strain relief of cables with connectors and conduits at an angle of 90° to the panel, enclosure or machine wall.

The KEL-FG-A frame matches exactly the cut-out dimensions for 24-pin standard industrial connectors. For tool-less assembly / disassembly of the KEL-FG-A the snap mounting frame KEL-SNAP 24 can be used. The KEL-FG-B is suited for cut-outs 36 × 46 mm.

The single-row versions KEL-FG-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

A flat rubber gasket is included in the shipment.

This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Installation at an angle of 90° to the wall
  • Mechanical protection of the cable directly at the place of entry
  • Protection against water spray and drips
  • Warranty on pre-terminated cables remains
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42330.200
Product Name KEL-FG | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 16
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54 - 42421 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54
Number of Cables 8
Diameter 0.59 inch (15 mm)
View Details
 - RISE/NOFIRNO® Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Split Cable Glands - QVT - icotek GmbH
Specs
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
Diameter 0.63 to 1.97 inch (16 to 50 mm)
View Details