icotek Corp KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12 41510

Description
The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased. KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined. The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High cable density Enables sub-assembly of cable harnesses
Datasheet
Description
The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased. KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined. The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High cable density Enables sub-assembly of cable harnesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12 - 41510 - icotek Corp
Chicago, IL, United States
KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12
41510
KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12 41510
The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased. KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined. The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High cable density Enables sub-assembly of cable harnesses

The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased.

KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined.

The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • High cable density
  • Enables sub-assembly of cable harnesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41510
Product Name KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details