icotek Corp KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12 41460

Description
The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm. Advantages & Benefits Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet
Description
The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm. Advantages & Benefits Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12 - 41460 - icotek Corp
Chicago, IL, United States
KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12
41460
KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12 41460
The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm. Advantages & Benefits Ideal for wiring non pre-terminated cables locally Easy storage

The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance.

The KTMB grommets are not split and therefore only usable for cables without connectors.

The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm.


Advantages & Benefits

  • Ideal for wiring non pre-terminated cables locally
  • Easy storage
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41460
Product Name KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Cable Grommets - 6664596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1969 inch (5 mm)
Groove Width 0.0591 to 0.0669 inch (1.5 to 1.7 mm)
View Details