icotek Corp KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12 41425

Description
The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames. These multi-range grommets are not split and have a defined area for pushing the cable through. The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles
Datasheet
Description
The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames. These multi-range grommets are not split and have a defined area for pushing the cable through. The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12 - 41425 - icotek Corp
Chicago, IL, United States
KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12
41425
KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12 41425
The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames. These multi-range grommets are not split and have a defined area for pushing the cable through. The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles

The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames.

These multi-range grommets are not split and have a defined area for pushing the cable through.

The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter.


Advantages & Benefits

  • Installation of cables up to 75 mm in diameter
  • It is possible to install rigid cables at angles
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41425
Product Name KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Cable Grommets - 6664622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.8189 inch (20.8 mm)
Groove Width 0.0787 inch (2 mm)
View Details