icotek Corp KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12 41410

Description
The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames. These multi-range grommets are not split and have a defined area for pushing the cable through. The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles
Datasheet
Description
The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames. These multi-range grommets are not split and have a defined area for pushing the cable through. The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12 - 41410 - icotek Corp
Chicago, IL, United States
KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12
41410
KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12 41410
The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames. These multi-range grommets are not split and have a defined area for pushing the cable through. The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles

The grommets KTMB-P to KTMB-S are suitable for cable diameters up to 75 mm. These grommets can be used with the KEL 183 multi cable transit frames.

These multi-range grommets are not split and have a defined area for pushing the cable through.

The blank grommet KTMB-O can accept cable sizes within a specified range. The membrane of the KTMB-O can be pierced or cut (cable diameter minus 10 mm) for cables up to 55mm in diameter.


Advantages & Benefits

  • Installation of cables up to 75 mm in diameter
  • It is possible to install rigid cables at angles
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41410
Product Name KTMB 183 | Multi-Range Grommets for KEL 183- for Cable Diameters 34 - 75 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8483-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details