icotek Corp KT-DPF | Multi-Range Cable Grommets, Black- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 41361

Description
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. Black KT-DPF grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage
Description
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. Black KT-DPF grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet
Datasheet Summary
Powered by GS/AI

The KT-DPF (Part No. 41361) is a multi-range cable grommet designed for cable diameters ranging from 3 to 26 mm, featuring a pyramid shape that facilitates easier routing and positioning of rigid cables. It is constructed from elastomer material and has an IP54 rating, providing protection against dust and water splashes. The grommet operates effectively within a temperature range of -30 °C to 90 °C and offers increased chemical resistance against aggressive substances such as oils and coolants. This product is not split, making it suitable only for cables without connectors, and it is recommended to use additional strain relief for the cables with a cable tie. The grommet measures 41.5 mm in length and 42 mm in width, with a mounting height of 33 mm.

Datasheet Summary
Powered by GS/AI

The KT-DPF (Part No. 41361) is a multi-range cable grommet designed for cable diameters ranging from 3 to 26 mm, featuring a pyramid shape that facilitates easier routing and positioning of rigid cables. It is constructed from elastomer material and has an IP54 rating, providing protection against dust and water splashes. The grommet operates effectively within a temperature range of -30 °C to 90 °C and offers increased chemical resistance against aggressive substances such as oils and coolants. This product is not split, making it suitable only for cables without connectors, and it is recommended to use additional strain relief for the cables with a cable tie. The grommet measures 41.5 mm in length and 42 mm in width, with a mounting height of 33 mm.

Suppliers

Company
Product
Description
Supplier Links
KT-DPF | Multi-Range Cable Grommets, Black- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 - 41361 - icotek Corp
Chicago, IL, United States
KT-DPF | Multi-Range Cable Grommets, Black- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54
41361
KT-DPF | Multi-Range Cable Grommets, Black- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 41361
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. Black KT-DPF grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage

The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands.

Black KT-DPF grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc.

The KT-DPF grommets are not split and therefore only usable for cables without connectors.

Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie.


Advantages & Benefits

  • Large clamping range of 3 to 26 mm with only 3 grommets
  • Ideal for wiring non pre-terminated cables locally
  • Easy storage
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41361
Product Name KT-DPF | Multi-Range Cable Grommets, Black- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 406928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0787 inch (2 mm)
Groove Width 0.0394 inch (1 mm)
Material Plastic; Other; Polyethylene
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
SPLIT CABLE GROMMET (BLACK) - CHC-S22BL - CHC-S22BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details