icotek Corp KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12 41261

Description
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet
Description
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12 - 41261 - icotek Corp
Chicago, IL, United States
KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12
41261
KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12 41261
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage

The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands.

The KT-DPF grommets are not split and therefore only usable for cables without connectors.

Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie.


Advantages & Benefits

  • Large clamping range of 3 to 26 mm with only 3 grommets
  • Ideal for wiring non pre-terminated cables locally
  • Easy storage
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41261
Product Name KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details