icotek Corp KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12 41260

Description
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet
Description
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12 - 41260 - icotek Corp
Chicago, IL, United States
KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12
41260
KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12 41260
The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands. The KT-DPF grommets are not split and therefore only usable for cables without connectors. Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie. Advantages & Benefits Large clamping range of 3 to 26 mm with only 3 grommets Ideal for wiring non pre-terminated cables locally Easy storage

The KT-DPF grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. Due to the flexibility and unique pyramid shape, routing and flexible positioning of rigid cables is much easier compared to using conventional cable glands.

The KT-DPF grommets are not split and therefore only usable for cables without connectors.

Cutting of KT-DPF grommets: Cable diameter less 20%. It is recommended that additional strain relief be provided for the cables using a cable tie.


Advantages & Benefits

  • Large clamping range of 3 to 26 mm with only 3 grommets
  • Ideal for wiring non pre-terminated cables locally
  • Easy storage
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41260
Product Name KT-DPF | Multi-Range Cable Grommets, Gray- in Pyramid Shape, for Cable Diameters 3-26 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Bushings, Grommets - 36-8482-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details