icotek Corp KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* 41218.600

Description
Cable grommets KT CR small are used with the following cleanroom cable transit components: KEL-ER CR cable entry frames KEL-U CR cable entry frames In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Cable grommets KT CR small are used with the following cleanroom cable transit components: KEL-ER CR cable entry frames KEL-U CR cable entry frames In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* - 41218.600 - icotek Corp
Chicago, IL, United States
KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X*
41218.600
KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* 41218.600
Cable grommets KT CR small are used with the following cleanroom cable transit components: KEL-ER CR cable entry frames KEL-U CR cable entry frames In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

Cable grommets KT CR small are used with the following cleanroom cable transit components:

  • KEL-ER CR cable entry frames
  • KEL-U CR cable entry frames

In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*.

The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm.

When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.

*4X for indoor use only


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41218.600
Product Name KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X*
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 755 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.7500 inch (19.05 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details