icotek Corp KT Cable Grommets, Gray- for Cable Diameters 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* 41212

Description
Cable grommets KT small are used with the following multi cable transit components: KEL multi cable transit frames KVT split cable glands In combination with KEL-ER multi cable transit frames and KVT-ER cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High strain relief in accordance with EN 62444 when a suitable cable entry is selected Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Cable grommets KT small are used with the following multi cable transit components: KEL multi cable transit frames KVT split cable glands In combination with KEL-ER multi cable transit frames and KVT-ER cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High strain relief in accordance with EN 62444 when a suitable cable entry is selected Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT Cable Grommets, Gray- for Cable Diameters 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* - 41212 - icotek Corp
Chicago, IL, United States
KT Cable Grommets, Gray- for Cable Diameters 1 - 35 mm / IP66 / IP68 / UL Type 12/4X*
41212
KT Cable Grommets, Gray- for Cable Diameters 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* 41212
Cable grommets KT small are used with the following multi cable transit components: KEL multi cable transit frames KVT split cable glands In combination with KEL-ER multi cable transit frames and KVT-ER cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High strain relief in accordance with EN 62444 when a suitable cable entry is selected Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

Cable grommets KT small are used with the following multi cable transit components:

  • KEL multi cable transit frames
  • KVT split cable glands

In combination with KEL-ER multi cable transit frames and KVT-ER cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*.

The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to 35 mm.

When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.

*4X for indoor use only


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • High strain relief in accordance with EN 62444 when a suitable cable entry is selected
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41212
Product Name KT Cable Grommets, Gray- for Cable Diameters 1 - 35 mm / IP66 / IP68 / UL Type 12/4X*
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Screw Grommets - 36-771-ND - DigiKey
Keystone Electronics Corp.
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details