KT Cable Grommet 41210 is designed for cable diameters ranging from 10 to 11 mm, providing a reliable sealing solution with an IP rating of up to IP66 and IP68, as well as UL Type 12/4X for indoor use. The grommet is made from elastomer material that is silicone-free and halogen-free, ensuring compliance with safety standards. It operates effectively within a temperature range of -40°C to 100°C and features a flame class of UL94-V0, indicating self-extinguishing properties. This grommet is suitable for use with KEL multi cable transit frames and KVT split cable glands, facilitating the routing of pre-terminated cables while offering high strain relief in accordance with EN 62444. The product is packaged in quantities of one and is colored gray (similar to RAL 7035).
Cable grommets KT small are used with the following multi cable transit components:
In combination with KEL-ER multi cable transit frames and KVT-ER cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*.
The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to 35 mm.
When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.
*4X for indoor use only
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Grommets |
| Product Number | 41210 |
| Product Name | KT Cable Grommets, Gray- for Cable Diameters 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* |
| Shape | Square / Rectangular |