icotek Corp KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* 41208.600

Description
Cable grommets KT CR small are used with the following cleanroom cable transit components: KEL-ER CR cable entry frames KEL-U CR cable entry frames In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Description
Cable grommets KT CR small are used with the following cleanroom cable transit components: KEL-ER CR cable entry frames KEL-U CR cable entry frames In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Datasheet Summary
Powered by GS/AI

The KT CR cable grommet, part number 41208.600, is designed for use in cleanrooms and accommodates cable diameters from 8 to 9 mm. It is constructed from elastomer material that is silicone-free and halogen-free, ensuring compatibility with cleanroom environments. The grommet is rated for IP66 and IP68 protection, making it suitable for applications requiring high levels of ingress protection. It is also certified for UL Type 12 and 4X for indoor use. The product has been tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1, and the materials used have been evaluated for outgassing according to VOC/SVOC standards. This grommet enables secure sealing of cables when used in conjunction with KEL-ER CR cable entry frames, enhancing cable density and routing efficiency in cleanroom applications.

Datasheet Summary
Powered by GS/AI

The KT CR cable grommet, part number 41208.600, is designed for use in cleanrooms and accommodates cable diameters from 8 to 9 mm. It is constructed from elastomer material that is silicone-free and halogen-free, ensuring compatibility with cleanroom environments. The grommet is rated for IP66 and IP68 protection, making it suitable for applications requiring high levels of ingress protection. It is also certified for UL Type 12 and 4X for indoor use. The product has been tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1, and the materials used have been evaluated for outgassing according to VOC/SVOC standards. This grommet enables secure sealing of cables when used in conjunction with KEL-ER CR cable entry frames, enhancing cable density and routing efficiency in cleanroom applications.

Suppliers

Company
Product
Description
Supplier Links
KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* - 41208.600 - icotek Corp
Chicago, IL, United States
KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X*
41208.600
KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X* 41208.600
Cable grommets KT CR small are used with the following cleanroom cable transit components: KEL-ER CR cable entry frames KEL-U CR cable entry frames In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*. The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

Cable grommets KT CR small are used with the following cleanroom cable transit components:

  • KEL-ER CR cable entry frames
  • KEL-U CR cable entry frames

In combination with KEL-ER CR cable entry frames the KT CR single-hole grommets enable a sealing of the cables with up to IP66 / IP68 and UL Type 4X*.

The model range KT CR small is designed for cable diameters from 1 to 17 mm. Cable grommets KT CR large accept a wide range of cable diameters from 16 to 35 mm.

When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.

*4X for indoor use only


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41208.600
Product Name KT CR | Cable Grommets- for the Use in Cleanrooms, 1 - 35 mm / IP66 / IP68 / UL Type 12/4X*
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 8659720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0787 inch (2 mm)
Groove Width 0.0630 to 0.0787 inch (1.6 to 2 mm)
Material Plastic; Other; Polyethylene
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - S76/BLK - S76/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details