icotek Corp AT-KS Adapter Grommets- Based on KT Large, for Keystone Couplers 39968

Description
The grommet AT-KS is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion of AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Adapter grommet is suitable for more than 70 different Keystone jacks Snap-in assembly
Datasheet
Description
The grommet AT-KS is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion of AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Adapter grommet is suitable for more than 70 different Keystone jacks Snap-in assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT-KS Adapter Grommets- Based on KT Large, for Keystone Couplers - 39968 - icotek Corp
Chicago, IL, United States
AT-KS Adapter Grommets- Based on KT Large, for Keystone Couplers
39968
AT-KS Adapter Grommets- Based on KT Large, for Keystone Couplers 39968
The grommet AT-KS is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The insertion of AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Adapter grommet is suitable for more than 70 different Keystone jacks Snap-in assembly

The grommet AT-KS is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer.

The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver.

The insertion of AT-KS into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary.

AT-KS provides ingress protection of up to IP54 (depending on the Keystone coupler type and manufacturer).


Advantages & Benefits

  • Connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Adapter grommet is suitable for more than 70 different Keystone jacks
  • Snap-in assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39968
Product Name AT-KS Adapter Grommets- Based on KT Large, for Keystone Couplers
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2691839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1260 inch (3.2 mm)
Material Other; Polyvinyl Chloride
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Metal Detectable Grommet - MPG-28 - MPG-28 - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.8125 inch (20.64 mm)
Overall Thickness 0.5000 inch (12.7 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details