icotek Corp AT-FL adapter grommets- based on KT large, for M23 square flange / IP65 39965

Description
The grommet AT-FL is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. All square flanges with dimensions 19.8 x 19.8 mm (M23) can be integrated. The insertion of AT-FL into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for M23 connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-FL provides ingress protection of up to IP65 (depending on the used flange and connector). Advantages & Benefits By utilising the AT-FL grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Cost-saving assembly
Datasheet
Description
The grommet AT-FL is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. All square flanges with dimensions 19.8 x 19.8 mm (M23) can be integrated. The insertion of AT-FL into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for M23 connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-FL provides ingress protection of up to IP65 (depending on the used flange and connector). Advantages & Benefits By utilising the AT-FL grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Cost-saving assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT-FL adapter grommets- based on KT large, for M23 square flange / IP65 - 39965 - icotek Corp
Chicago, IL, United States
AT-FL adapter grommets- based on KT large, for M23 square flange / IP65
39965
AT-FL adapter grommets- based on KT large, for M23 square flange / IP65 39965
The grommet AT-FL is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. All square flanges with dimensions 19.8 x 19.8 mm (M23) can be integrated. The insertion of AT-FL into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for M23 connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-FL provides ingress protection of up to IP65 (depending on the used flange and connector). Advantages & Benefits By utilising the AT-FL grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Cost-saving assembly

The grommet AT-FL is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. All square flanges with dimensions 19.8 x 19.8 mm (M23) can be integrated.

The insertion of AT-FL into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for M23 connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary.

AT-FL provides ingress protection of up to IP65 (depending on the used flange and connector).


Advantages & Benefits

  • By utilising the AT-FL grommet, connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Cost-saving assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39965
Product Name AT-FL adapter grommets- based on KT large, for M23 square flange / IP65
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8481-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details