The KT multi | KT special | Multi-Hole / Special Cable Grommet, part number 39935, is designed for cable diameters ranging from 1 to 8 mm. It provides a sealing solution with an IP54 rating and complies with UL Type 12 standards, making it suitable for various applications requiring protection against dust and water. This grommet is made from elastomer material that is silicone-free and halogen-free, ensuring safety and reliability in operation. It can withstand operating temperatures from -40°C to 100°C and has a flame class of UL94-V0, indicating self-extinguishing properties. The grommet is intended for use with KEL cable entry frames and KVT split cable glands, allowing for efficient routing of pre-terminated cables. When used in double or quadruple configurations, it significantly increases cable density, making it a practical choice for projects with high cable entry requirements.
Cable grommets KT small are used with the following multi cable transit components:
KT multi-hole and special grommets enable a sealing of the cables with IP54 and UL Type 12.
When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range KT small is designed for cable diameters from 1 to 8 mm. icotek also offers special cable grommets for e.g. ASI lines. ATG adapter grommets provide the possibility to hold a small KT grommet to reduce the clamping range down to 1 mm.
When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Grommets |
| Product Number | 39935 |
| Product Name | KT multi | KT special | Multi-Hole / Special Cable Grommets, Gray- for Cable Diameters 1 - 8 mm and Special Cables / IP54 / UL Type 12 |
| Shape | Square / Rectangular |