icotek Corp SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32358

Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails - 32358 - icotek Corp
Chicago, IL, United States
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
32358
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32358
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits.

The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32358
Product Name SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
Material Steel; Polyamide Snap foot: Spring steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 2.5 mm to 8 mm; Polyamide 6; Neoprene; NPT 3/8 in.; 38 mm; 19 mm - 70075269 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.500 to 0.315 inch (63.5 to 8 mm)
View Details
Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824950 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details