icotek Corp SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32357

Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails - 32357 - icotek Corp
Chicago, IL, United States
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
32357
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32357
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits.

The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32357
Product Name SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
Material Steel; Polyamide Snap foot: Spring steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-2 - TE Connectivity
Specs
Material PVC
Length 0.4398 inch (11.17 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details