icotek Corp ZL Strain Relief Plates- for Screw Assembly 32290

Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZL Strain Relief Plates- for Screw Assembly - 32290 - icotek Corp
Chicago, IL, United States
ZL Strain Relief Plates- for Screw Assembly
32290
ZL Strain Relief Plates- for Screw Assembly 32290
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers.

The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties.

By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments.

Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes.

For multilayer installation please use DH spacers.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32290
Product Name ZL Strain Relief Plates- for Screw Assembly
Material Aluminum; Polyamide Inlay bushings: Aluminum Inlay bushings: Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 8 to 12.5 mm Diameter, Cord Range; Metric; M 20 x 1.5/13 - 70074638 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.787 inch (20 mm)
View Details