icotek Corp ZL Strain Relief Plates- for Screw Assembly 32275

Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Datasheet Summary
Powered by GS/AI

The ZL Strain Relief Plate for Screw Assembly, part number 32275, is designed for organizing and securing cables in both static and dynamic applications. It complies with EN 62444 standards for secure strain relief and allows for easy mounting of cables or pneumatic tubing using cable ties. This specific model features a length of 84 mm, a width of 10.2 mm, and a height of 10.2 mm, accommodating a maximum cable size of 102.5 mm. The plate is made from polyamide with aluminum inlay bushings, ensuring durability in high-vibration environments. It operates effectively within a temperature range of -40 °C to 140 °C and is free from silicone and halogens. The mounting is screw-type, with a diameter of 4.1 mm for the screw holes. This product is suitable for applications requiring reliable cable management and strain relief.

Datasheet Summary
Powered by GS/AI

The ZL Strain Relief Plate for Screw Assembly, part number 32275, is designed for organizing and securing cables in both static and dynamic applications. It complies with EN 62444 standards for secure strain relief and allows for easy mounting of cables or pneumatic tubing using cable ties. This specific model features a length of 84 mm, a width of 10.2 mm, and a height of 10.2 mm, accommodating a maximum cable size of 102.5 mm. The plate is made from polyamide with aluminum inlay bushings, ensuring durability in high-vibration environments. It operates effectively within a temperature range of -40 °C to 140 °C and is free from silicone and halogens. The mounting is screw-type, with a diameter of 4.1 mm for the screw holes. This product is suitable for applications requiring reliable cable management and strain relief.

Suppliers

Company
Product
Description
Supplier Links
ZL Strain Relief Plates- for Screw Assembly - 32275 - icotek Corp
Chicago, IL, United States
ZL Strain Relief Plates- for Screw Assembly
32275
ZL Strain Relief Plates- for Screw Assembly 32275
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers.

The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties.

By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments.

Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes.

For multilayer installation please use DH spacers.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32275
Product Name ZL Strain Relief Plates- for Screw Assembly
Material Aluminum; Polyamide Inlay bushings: Aluminum Inlay bushings: Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 327137 - TE Connectivity
Specs
Material Copper, Brass
View Details
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel - 70074614 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 16.000 inch (406 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details