icotek Corp ZL Strain Relief Plates- for Screw Assembly 32271

Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZL Strain Relief Plates- for Screw Assembly - 32271 - icotek Corp
Chicago, IL, United States
ZL Strain Relief Plates- for Screw Assembly
32271
ZL Strain Relief Plates- for Screw Assembly 32271
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers.

The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties.

By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments.

Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes.

For multilayer installation please use DH spacers.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32271
Product Name ZL Strain Relief Plates- for Screw Assembly
Material Aluminum; Polyamide Inlay bushings: Aluminum Inlay bushings: Brass
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200100 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.390 inch (9.9 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details