icotek Corp KZL Strain Relief Plates- Pluggable on TS35 rails and C section rails C30 32262

Description
The strain relief plate KZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. KZL Strain relief plates can be mounted on TS35 rails and C section rails C30. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate KZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. KZL Strain relief plates can be mounted on TS35 rails and C section rails C30. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KZL Strain Relief Plates- Pluggable on TS35 rails and C section rails C30 - 32262 - icotek Corp
Chicago, IL, United States
KZL Strain Relief Plates- Pluggable on TS35 rails and C section rails C30
32262
KZL Strain Relief Plates- Pluggable on TS35 rails and C section rails C30 32262
The strain relief plate KZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. KZL Strain relief plates can be mounted on TS35 rails and C section rails C30. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate KZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers.

The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties.

KZL Strain relief plates can be mounted on TS35 rails and C section rails C30.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32262
Product Name KZL Strain Relief Plates- Pluggable on TS35 rails and C section rails C30
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1393738-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824820 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.260 to 1.496 inch (32 to 38 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details