icotek Corp ZL Strain Relief Plates- for Screw Assembly 32114

Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZL Strain Relief Plates- for Screw Assembly - 32114 - icotek Corp
Chicago, IL, United States
ZL Strain Relief Plates- for Screw Assembly
32114
ZL Strain Relief Plates- for Screw Assembly 32114
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers.

The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties.

By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments.

Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes.

For multilayer installation please use DH spacers.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32114
Product Name ZL Strain Relief Plates- for Screw Assembly
Material Aluminum; Polyamide Inlay bushings: Aluminum Inlay bushings: Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5206471-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Cable Gland, Polyamide, Black, PG 11/1,4 - 10mm Clamping Range - 70074524 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details