icotek GmbH Cable Grommets 15519548

Description
Cable grommet
Request a Quote
Description
Cable grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 361826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
361826
Cable Grommets 361826
Cable grommet

Cable grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 361826
Product Name Cable Grommets
Inside Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details