ICO RALLY Polyester Expandable Sleeving (Non-Flame Retardant) XPNF-2-1/2

Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet
Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyester Expandable Sleeving (Non-Flame Retardant) - XPNF-2-1/2 - ICO RALLY
Palo Alto, CA, USA
Polyester Expandable Sleeving (Non-Flame Retardant)
XPNF-2-1/2
Polyester Expandable Sleeving (Non-Flame Retardant) XPNF-2-1/2
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools

ICO-FLEX™ Expandable Sleeving

XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF).

  • UL File Number: E142828
  • Operating Temp. Range: -94°F (-70°C) to 250°F (125°C)
  • Flammability: VW-1
  • Standard Colors: Black or White
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number XPNF-2-1/2
Product Name Polyester Expandable Sleeving (Non-Flame Retardant)
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details