ICO RALLY Halar Expandable Sleeving XPFH-1/4

Description
ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard Color: Black Std. Shipping Length: Spools
Datasheet
Description
ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard Color: Black Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halar Expandable Sleeving - XPFH-1/4 - ICO RALLY
Palo Alto, CA, USA
Halar Expandable Sleeving
XPFH-1/4
Halar Expandable Sleeving XPFH-1/4
ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard Color: Black Std. Shipping Length: Spools

ICO-FLEX™ Expandable Sleeving

XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required.

  • Operating Temp. Range: -103°F (-75°C) to 320°F (160°C)
  • Flammability: Self-extinguishing
  • Standard Color: Black
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number XPFH-1/4
Product Name Halar Expandable Sleeving
Material Halar
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details