ICO RALLY Polyester Expandable Sleeving (Flame Retardant) XPF-2

Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet
Description
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyester Expandable Sleeving (Flame Retardant) - XPF-2 - ICO RALLY
Palo Alto, CA, USA
Polyester Expandable Sleeving (Flame Retardant)
XPF-2
Polyester Expandable Sleeving (Flame Retardant) XPF-2
ICO-FLEX™ Expandable Sleeving XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF). UL File Number: E142828 Operating Temp. Range: -94°F (-70°C) to 250°F (125°C) Flammability: VW-1 Standard Colors: Black or White Std. Shipping Length: Spools

ICO-FLEX™ Expandable Sleeving

XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF).

  • UL File Number: E142828
  • Operating Temp. Range: -94°F (-70°C) to 250°F (125°C)
  • Flammability: VW-1
  • Standard Colors: Black or White
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number XPF-2
Product Name Polyester Expandable Sleeving (Flame Retardant)
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cable Sleeves - 1797016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
Length 591 inch (15000 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details