ICO RALLY Nylon Wire Ties WRN-11

Description
These wire ties and accompanying accessories offer excellent resistance to chemicals, solvents, oils, and radiation and are suitable for bundling wires and cables in various applications.
Description
These wire ties and accompanying accessories offer excellent resistance to chemicals, solvents, oils, and radiation and are suitable for bundling wires and cables in various applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The WRN-11 Nylon Wire Tie from ICO RALLY is designed for bundling applications, featuring a minimum tensile strength of 120 lbs (54.4 kg). It has a bundle diameter range of 1/16 to 3/16 inches and is constructed from nylon, providing resistance to chemicals, solvents, oils, and radiation. The tie measures 0.190 inches in thickness and 0.275 inches in width, with an overall length of 14-3/8 inches and a usable length of 14-5/8 inches. The product is self-locking and available in natural or black colors, though it is noted that a bent tip option is not available.

Datasheet Summary
Powered by GS/AI

The WRN-11 Nylon Wire Tie from ICO RALLY is designed for bundling applications, featuring a minimum tensile strength of 120 lbs (54.4 kg). It has a bundle diameter range of 1/16 to 3/16 inches and is constructed from nylon, providing resistance to chemicals, solvents, oils, and radiation. The tie measures 0.190 inches in thickness and 0.275 inches in width, with an overall length of 14-3/8 inches and a usable length of 14-5/8 inches. The product is self-locking and available in natural or black colors, though it is noted that a bent tip option is not available.

Suppliers

Company
Product
Description
Supplier Links
Nylon Wire Ties - WRN-11 - ICO RALLY
Palo Alto, CA, USA
Nylon Wire Ties
WRN-11
Nylon Wire Ties WRN-11
These wire ties and accompanying accessories offer excellent resistance to chemicals, solvents, oils, and radiation and are suitable for bundling wires and cables in various applications.

These wire ties and accompanying accessories offer excellent resistance to chemicals, solvents, oils, and radiation and are suitable for bundling wires and cables in various applications.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Cable Ties
Product Number WRN-11
Product Name Nylon Wire Ties
Color Natural or Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details